Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 330175-SN105245DBTR
Ultra Librarian 3D Model Ultra Librarian SN105245DBTR CAD Model

Description

Product SN105245DBTR from Texas Instruments is a high-quality, reliable, and versatile integrated circuit (IC) chip designed to deliver superior performance in a variety of electronic applications.

  • Key Features: High-speed operation and efficient power management
  • Voltage Support: Designed to support a wide range of voltage levels
  • Compatibility: Designed to be compatible with multiple types of electronic devices
  • Integration: High level of integration, performs multiple functions within a single chip
  • Thermal Management: Boasts excellent thermal management capabilities
  • Quality and Reliability: High-quality components that stand the test of time

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM3414AV-TE2
Need more? Email Us
ECAD model for NJM3414AV-TE2
Fulham
BATTERY PACK LITHIUM 9.6V
Need more? Email Us
ECAD model for FHSBATL6-1.5L-SD
Mechatronics Bearing Group
BEARING 0.669\
Need more? Email Us
ECAD model for 6203-2RS-GLD
Qualcomm
IPQ-6010-0-FCBGA570-TR-00-0.
Need more? Email Us
ECAD model for IPQ-6010-0-FCBGA570-TR-00-0
Nisshinbo Micro Devices Inc.
NJM2149V-TE1
Need more? Email Us
ECAD model for NJM2149V-TE1
Nisshinbo Micro Devices Inc.
NJM2068V-TE2
Need more? Email Us
ECAD model for NJM2068V-TE2
Nisshinbo Micro Devices Inc.
NJM12903M-TE1
Need more? Email Us
ECAD model for NJM12903M-TE1
Nisshinbo Micro Devices Inc.
NJU7704F28A-TE1
Need more? Email Us
ECAD model for NJU7704F28A-TE1
Parallax Inc.
MOUNT BRACKET TALL L ALUM
Need more? Email Us
ECAD model for 720-00011

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention