EN
  • EN
  • DE

SCAN90CP02EVK/NOPB

Part No SCAN90CP02EVK/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function LVDS, Crosspoint Switch/Multiplexer
Utilized IC / Part SCAN90CP02
Supplied Contents Board(s)
Base Product Number SCAN90
Other Names 296-45833,SCAN90CP02EVK,SCAN90CP02EVK,SCAN90CP02EVK/NOPB
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 9030.90.6600
Win Source Part Number 1284409-SCAN90CP02EVK/NOPB
Ultra Librarian 3D Model Ultra Librarian SCAN90CP02EVK/NOPB CAD Model

Description

Product Overview: SCAN90CP02EVK/NOPB

The SCAN90CP02EVK/NOPB is a high-performance evaluation kit designed by Texas Instruments to showcase the capabilities of the SCAN90CP02 chip, a dual-channel 2:1 LVDS (Low Voltage Differential Signaling) multiplexer. This evaluation kit is an essential tool for engineers and designers who need to test and integrate LVDS signal routing into their applications with precision and reliability.

Key Features

  • Dual-Channel 2:1 Multiplexer: The SCAN90CP02 chip within the kit allows for the selection between two LVDS inputs for each channel, providing flexibility in signal routing.
  • High-Speed Performance: With support for high data rates, the SCAN90CP02 is capable of handling applications that require fast data transmission without compromising signal integrity.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power usage, making it suitable for power-sensitive designs.
  • Robust Signal Integrity: The LVDS technology used in the SCAN90CP02 ensures robust signal integrity over long distances and in noisy environments.
  • Easy Evaluation: The SCAN90CP02EVK/NOPB kit is user-friendly and comes with everything needed to evaluate the device’s performance, including comprehensive documentation and support materials.

Applications

The SCAN90CP02EVK/NOPB evaluation kit is ideal for a wide range of applications where LVDS signal routing is critical. It is commonly used in:

  • Telecommunications
  • Networking equipment
  • High-speed data acquisition systems
  • Computing interfaces
  • Industrial control systems

Technical Specifications

  • Supply Voltage: The kit operates over a wide range of supply voltages, accommodating various system requirements.
  • Operating Temperature: It is designed to perform reliably in a broad temperature range, suitable for challenging environmental conditions.
  • Package: The SCAN90CP02 chip comes in a compact package, making it easy to integrate into space-constrained designs.

Support and Resources

Texas Instruments provides extensive support and resources for the SCAN90CP02EVK/NOPB evaluation kit, including detailed datasheets, application notes, and online technical assistance. This ensures that users can maximize the kit’s potential and streamline the development process for their LVDS-related projects.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess