EN
  • EN
  • DE

PT5103C

Part No PT5103C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 3W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input
Manufacturer Texas Instruments
Series PT5100
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 3-SMD Module
Family Name PT5103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -PT5103C-ND, PT5103C-NDR, -PT5103C-NDR
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930967-PT5103C
Ultra Librarian 3D Model Ultra Librarian PT5103C CAD Model

Description

The PT5103C is a high-performance, integrated power module designed and manufactured by the renowned electronics company, Texas Instruments (TI). This module is part of TI's extensive range of power management solutions that cater to a wide variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Output Voltage: The PT5103C provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • Efficiency: Designed with efficiency in mind, this module minimizes power loss and heat generation, making it suitable for energy-conscious applications.
  • Thermal Management: With an integrated heat sink, the PT5103C effectively dissipates heat, maintaining optimal operating temperatures and enhancing reliability.
  • Compact Size: Its small footprint allows for easy integration into space-constrained designs without compromising performance.
  • Input Voltage Range: The module supports a wide input voltage range, accommodating various power sources and ensuring versatility across different applications.

Applications

The PT5103C is suitable for a diverse set of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics
  • Portable devices
  • Network infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and the PT5103C is no exception. It is built to meet the stringent requirements of various industries, ensuring long-term reliability and performance. TI's rigorous testing and quality control processes ensure that each PT5103C module adheres to the highest standards of quality and reliability that customers have come to expect from Texas Instruments.

Support and Resources

Customers can access a wealth of resources provided by TI, including detailed datasheets, application notes, and design tools. Technical support is readily available from TI's expert engineers, who can assist with product selection, implementation, and troubleshooting, ensuring a smooth design-in process and quick time-to-market.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4596 $67.3788
6+ $18.4284 $110.5704
9+ $17.8525 $160.6725
12+ $17.2766 $207.3192
15+ $16.7007 $250.5105
21+ $14.9730 $314.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess