EN
  • EN
  • DE

PCM2903BDB

Part No PCM2903BDB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO CODEC 8/16B USB 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PCM2903
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653754-PCM2903BDB
Ultra Librarian 3D Model Ultra Librarian PCM2903BDB CAD Model

Description

The PCM2903BDB from Texas Instruments is a highly integrated single-chip USB stereo audio CODEC that is a part of TI's esteemed audio data converter portfolio. This device is designed to provide a simple and efficient solution for audio recording and playback through a USB interface, eliminating the need for additional sound cards or audio equipment.

Key Features

  • High-Quality Audio: The PCM2903BDB boasts superior audio performance with a 16-bit Delta-Sigma ADC and DAC, ensuring crisp and clear audio capture and playback.
  • USB Interface: With a full-speed USB 1.1 compliant interface, this device ensures seamless connectivity to a host computer, providing an easy plug-and-play experience.
  • Sampling Rates: It supports various sampling rates including 32 kHz, 44.1 kHz, and 48 kHz, catering to a wide range of audio applications.
  • Bus-Powered: The device can be powered directly from the USB bus, eliminating the need for external power supplies and simplifying the system design.
  • On-Chip Clock Generation: With an integrated oscillator, the PCM2903BDB does not require an external crystal, further reducing system component count.
  • Single-Ended Analog Input/Output: It features stereo analog inputs and outputs with single-ended design for easy interfacing with other audio components.
  • Additional Functionality: The device includes S/PDIF output, making it suitable for interfacing with digital audio equipment.

Applications

The PCM2903BDB is ideal for a variety of applications including USB audio docking stations, audio interface boxes, musical instruments, and computer-based audio processing. Its versatility and ease of integration make it a go-to solution for designers looking to enhance their audio systems with USB connectivity.

Package and Availability

Offered in a compact 28-pin SSOP (DB) package, the PCM2903BDB is designed for space-constrained applications. It is available for purchase through Texas Instruments and authorized distributors, ensuring reliable supply and support.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Rohm Semiconductor
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0515 $50.2575
13+ $8.2474 $107.2162
19+ $7.9897 $151.8043
26+ $7.7320 $201.0320
34+ $7.4742 $254.1228
45+ $6.7010 $301.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess