EN
  • EN
  • DE

PCM2901E/2KG4

Part No PCM2901E/2KG4
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Stereo USB1.1 CODEC with line-out, Self-powered (HID Interface) 28-SSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Interface Serial, USB
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -25 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of A/D Converters 1
Number of D/A Converters 1
Number of Pins 28
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 48 ksps
Signal to Noise Ratio (SNR) 89 dB
Type General Purpose
Weight 285.791543 mg
Win Source Part Number 1008238-PCM2901E/2KG4
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCM2901E/2KG4 CAD Model

Description

The PCM2901E/2KG4 is a versatile audio codec with USB interface from Texas Instruments, designed to provide a high-quality audio data transfer solution between analog devices and digital systems. This integrated circuit is part of TI's esteemed audio codec product line and is widely used in a variety of audio applications including USB audio devices, computer audio systems, and recording equipment.

Key Features

  • USB Interface: Equipped with a full-speed USB protocol controller and SIE (Serial Interface Engine), the PCM2901E/2KG4 facilitates seamless audio data transfer to and from a host computer without the need for external USB-specific firmware.
  • Audio Quality: The codec delivers 16-bit stereo audio DAC and ADC, ensuring high-fidelity audio capture and playback with a dynamic range of 89 dB and THD+N of 0.01%.
  • Sampling Rate: It supports sampling rates of 32 kHz, 44.1 kHz, and 48 kHz, providing versatility for various audio formats and quality preferences.
  • Plug and Play: The device supports plug-and-play operation, with no need for additional drivers when used with standard USB audio class support provided by modern operating systems.
  • On-Chip Clock: An on-chip clock generator is available, meaning no external clock is required for operation, simplifying the design and reducing system costs.

Applications

The PCM2901E/2KG4 is ideal for a wide range of audio applications, such as:

  • USB headphones or microphones
  • Audio interface boxes
  • Portable audio devices
  • Computer audio systems
  • MIDI devices

Package and Availability

The PCM2901E/2KG4 comes in a 28-pin SSOP (Shrink Small Outline Package), providing a compact footprint for space-sensitive applications. This product is available in bulk packaging, and its part number suffix "2KG4" indicates the specific packaging variant. For detailed inventory, pricing, and ordering information, it is recommended to visit Texas Instruments' official website or contact authorized distributors.

You May Also Be Interested in

Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess