EN
  • EN
  • DE

PCM1861QDBTRQ1

Part No PCM1861QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 192K 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ADC, Audio 24 b 192k I²C, SPI 30-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 30-TFSOP (0.173", 4.40mm Width)
Case / Package 30-TSSOP
Family Name PCM1861
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51516-2, 296-51516-1, PCM1861QDBTRQ1-ND, 296-51516-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930144-PCM1861QDBTRQ1
Ultra Librarian 3D Model Ultra Librarian PCM1861QDBTRQ1 CAD Model

Description

Product Overview: PCM1861QDBTRQ1 from Texas Instruments

The PCM1861QDBTRQ1 is a highly sophisticated audio analog-to-digital converter (ADC) designed by Texas Instruments, specifically engineered for automotive and professional audio applications. This premium product delivers exceptional audio quality, making it an ideal choice for systems that require high fidelity audio signal acquisition.

At the heart of the PCM1861QDBTRQ1 lies a multi-channel audio ADC that supports up to four analog inputs and two differential inputs, providing flexibility for various audio configurations. The device operates over a wide supply range, which is crucial for accommodating the diverse electrical environments found in automotive applications.

The PCM1861QDBTRQ1 boasts an impressive signal-to-noise ratio (SNR) and dynamic range, ensuring that audio is captured with clarity and precision. Its high-performance specifications minimize noise and distortion, allowing for the accurate reproduction of the original audio signal. This is particularly important in automotive environments where background noise can be prevalent.

Designed with the end-user in mind, this ADC features programmable gain amplifiers (PGAs) that allow for fine-tuning of the input signal levels. This functionality ensures optimal performance and adaptability to different audio sources. Additionally, the device includes an array of built-in filters to further enhance audio quality by reducing unwanted noise and improving signal integrity.

The PCM1861QDBTRQ1 is available in a compact 38-pin TSSOP package, making it suitable for space-constrained applications. Its robust design adheres to the stringent requirements of the automotive industry, including extended temperature range operation and reliability under harsh conditions.

For developers and engineers, Texas Instruments provides comprehensive support for the PCM1861QDBTRQ1, including detailed datasheets, application notes, and design resources. This support ensures seamless integration of the ADC into various audio systems, facilitating a quick and efficient design process.

In summary, the PCM1861QDBTRQ1 from Texas Instruments is a top-tier audio ADC that offers unparalleled audio performance for automotive and professional audio systems. Its robust design, coupled with advanced features and strong manufacturer support, make it a go-to solution for high-quality audio signal conversion.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9265 $55.4120
18+ $5.6833 $102.2994
28+ $5.5057 $154.1596
38+ $5.3281 $202.4678
49+ $5.1505 $252.3745
65+ $4.6177 $300.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess