EN
  • EN
  • DE

N750031CFSC142

Part No N750031CFSC142
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 249314-N750031CFSC142
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N750031CFSC142 CAD Model

Description

The product N750031CFSC142 from Texas Instruments is a top-tier electronic component that is designed to meet the highest standards of performance, reliability, and efficiency.

  • Type: Integrated circuit (IC)
  • Function: Designed to perform a specific task in an electronic system.
  • Material: Made from a semiconductor material, usually silicon, and contains hundreds of transistors, diodes, resistors, and capacitors.
  • Key Features: High speed, low power consumption, and a high level of integration.
  • Speed: Operates @ a fast speed, ensuring that the electronic device performs tasks quickly and efficiently.
  • Power Consumption: Designed to consume minimal power, thereby increasing the battery life of the electronic device.
  • Integration: Integrates several functions into a single chip, thereby reducing the size and weight of the electronic device.
  • Reliability: Manufactured using state-of-the-art processes and quality control measures.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess