EN
  • EN
  • DE

MSP430G2001IPW14

Part No MSP430G2001IPW14
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512B FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430G2xx
Package Tube
Product Status Active
Programmable Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 512B (512 x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MSP430G2001
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644860-MSP430G2001IPW14
Ultra Librarian 3D Model Ultra Librarian MSP430G2001IPW14 CAD Model

Description

The MSP430G2001IPW14 is a microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and low power consumption. Designed with a 16-bit RISC architecture, this MCU is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer, and portable electronics.

Key Features

  • Processor: The MSP430G2001IPW14 boasts a 16-bit RISC CPU, which provides efficient processing capabilities while maintaining low power consumption, making it ideal for battery-powered devices.
  • Memory: It comes with 2KB of flash memory and 128B of RAM, providing sufficient space for small to medium-sized applications and allowing for in-system programmability.
  • Digital I/O: This MCU includes 10 I/O pins, which can be configured as needed for interfacing with other components and peripherals in a system.
  • Supply Voltage: It operates at a supply voltage range of 1.8V to 3.6V, accommodating various power supply designs and ensuring compatibility with both 3V and 5V systems.
  • Package: The device is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications while allowing for efficient heat dissipation.

Advanced Features

The MSP430G2001IPW14 incorporates several advanced features that enhance its performance and versatility:

  • An onboard 16-bit timer can be used for a variety of timing and pulse-width modulation (PWM) applications.
  • It includes a built-in watchdog timer, which helps in system reliability by resetting the MCU in case of software anomalies or malfunctions.
  • The integrated brown-out reset (BOR) circuit ensures that the MCU resets itself upon detecting a drop in supply voltage, preventing erratic behavior.
  • Support for multiple power-saving modes enables the MCU to reduce power consumption during idle periods, significantly extending battery life in portable devices.

Applications

The MSP430G2001IPW14 is designed for a variety of applications that require a balance between processing power and energy efficiency. It is commonly used in:

  • Sensing and measurement systems
  • Portable medical devices
  • Home automation and smart appliances
  • Energy management and metering
  • Consumer electronics

With its robust feature set and flexible I/O options, the MSP430G2001IPW14 from Texas Instruments stands out as a reliable choice for designers looking to optimize their products for both performance and power efficiency.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0291 $51.4550
105+ $0.9640 $101.2200
165+ $0.9315 $153.6975
235+ $0.8663 $203.5805
300+ $0.8338 $250.1400
375+ $0.8012 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess