EN
  • EN
  • DE

MSP430F67771IPZR

Part No MSP430F67771IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789737-MSP430F67771IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67771
Introduction Date January 27, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67771IPZR CAD Model

Description

Introducing the MSP430F67771IPZR Microcontroller from Texas Instruments

The MSP430F67771IPZR is a highly integrated, low-power microcontroller from Texas Instruments (TI) that is part of their MSP430 family. This microcontroller is designed to cater to the demanding needs of modern metering applications, delivering exceptional performance with an emphasis on energy efficiency and reliability.

Key Features

  • Advanced Metering Infrastructure (AMI) Capabilities: This device is optimized for single-phase and polyphase metering applications, which require precise measurement and data analytics, such as energy consumption monitoring.
  • Low Power Consumption: As part of the MSP430 family, this microcontroller is designed for battery-powered and energy-harvesting applications, featuring a range of low-power modes to extend battery life.
  • Integrated Peripherals: The MSP430F67771IPZR includes a wealth of integrated peripherals, including a 128-segment LCD driver, a 24-bit sigma-delta analog-to-digital converter (ADC), and a 32-bit hardware multiplier, which contribute to its high performance and versatility.
  • Memory Resources: It boasts a generous memory configuration, with 128KB of flash memory and 8KB of RAM, allowing for robust application development and data storage.
  • Flexible Communication: The device supports multiple communication protocols, such as SPI, I2C, and UART, enabling easy integration with other components and systems.
  • Extended Temperature Range: The microcontroller is designed to operate in extreme conditions, with a temperature range from -40°C to +85°C, ensuring reliability in a variety of environments.

Applications

The MSP430F67771IPZR is ideal for applications that require accurate energy measurement and management, including smart grid infrastructure, industrial monitoring systems, and advanced metering infrastructure (AMI). Its robust feature set also makes it suitable for home automation systems, portable medical devices, and other applications where power efficiency and precision are paramount.

Package and Availability

This microcontroller is available in an 80-pin LQFP (Low Profile Quad Flat Package) that provides a compact footprint while offering ample I/O options for interfacing with external components. TI provides comprehensive support for the MSP430F67771IPZR, including detailed datasheets, application notes, and development tools to facilitate rapid design and deployment.

With its combination of low power consumption, advanced features, and robust support, the MSP430F67771IPZR is an excellent choice for developers looking to create sophisticated, energy-conscious applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess