EN
  • EN
  • DE

MSP430F4260IDL

Part No MSP430F4260IDL
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tube
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 24KB (24K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 1x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number MSP430F4260
Standard Package 25 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644727-MSP430F4260IDL
Ultra Librarian 3D Model Ultra Librarian MSP430F4260IDL CAD Model

Description

The MSP430F4260IDL is a powerful microcontroller unit (MCU) from Texas Instruments, designed for high-performance, low-power consumption applications. It is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features, making it an ideal choice for a wide range of embedded systems.

At the heart of the MSP430F4260IDL lies a 16-bit RISC CPU, which provides a robust platform for developers to implement complex algorithms and control systems with ease. The MCU operates at a maximum frequency of 8 MHz, ensuring swift processing capabilities while maintaining energy efficiency. With a supply voltage range of 1.8V to 3.6V, this microcontroller is optimized for battery-powered and portable applications where power availability is a critical concern.

The MSP430F4260IDL boasts a rich set of integrated peripherals, including a 12-bit analog-to-digital converter (ADC), multiple communication interfaces such as SPI, UART, and I2C, and a versatile set of timers. These built-in features enable designers to reduce external component count and system costs, while also simplifying the design process.

With 32KB of flash memory and 1KB of RAM, the MSP430F4260IDL provides ample space for application code and data storage. The flash memory is particularly advantageous as it allows for in-system programmability and on-the-fly code updates, essential for modern IoT and connected devices that require firmware upgrades and maintenance.

Texas Instruments also provides extensive support for the MSP430F4260IDL through its development tools and software libraries. This includes the Code Composer Studio integrated development environment (IDE) and the MSP430Ware software, which contains driver libraries, sample code, and documentation to accelerate the development process.

In summary, the MSP430F4260IDL microcontroller from Texas Instruments is a highly capable and efficient solution for developers looking to create advanced, power-sensitive applications. Its integration of multiple features, combined with the support from Texas Instruments, makes it a smart choice for a variety of electronic designs.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7737 $50.3211
8+ $13.7631 $110.1048
12+ $13.3330 $159.9960
16+ $12.9029 $206.4464
21+ $12.4728 $261.9288
27+ $11.1825 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess