EN
  • EN
  • DE

LP8727TME-B/NOPB

Part No LP8727TME-B/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC USB MICRO/MINI CHRGR 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications MP3 Players, Portable Media Players
Case / Package 25-DSBGA (2x2)
Mounting Surface Mount
Win Source Part Number 1056950-LP8727TME-B/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8727TME-B/NOPB CAD Model

Description

Overview of Texas Instruments LP8727TME-B/NOPB

The LP8727TME-B/NOPB is a highly integrated power management IC designed by Texas Instruments, tailored for portable applications that require efficient power management. This advanced chip is engineered to deliver a comprehensive solution for power supply challenges in compact devices such as smartphones, tablets, and other portable electronics.

Key Features

  • Multiple Output Channels: The device features a range of output channels, including step-down converters and linear regulators, to power various components of the system efficiently.
  • High Efficiency: The step-down converters are designed for high efficiency, which helps in prolonging battery life and reducing heat dissipation within the device.
  • Programmable Voltage Levels: It offers the flexibility to program output voltage levels to match the requirements of different loads, ensuring optimal performance.
  • Dynamic Voltage Scaling: Supports dynamic voltage scaling, allowing the system to adjust voltage levels on the fly based on performance demands, further enhancing power efficiency.
  • Power Sequencing: Integrated power sequencing functionality ensures that the various system components are powered up and down in the correct order to prevent damage and ensure reliable operation.

Advanced Protection Features

The LP8727TME-B/NOPB incorporates multiple protection features to safeguard the device and the system it powers. These include over-current protection, thermal shutdown, and under-voltage lockout, which collectively ensure the longevity and reliability of the application it is used in.

Compact and Versatile

With its small footprint, the LP8727TME-B/NOPB is ideal for space-constrained applications. The device comes in a lead-free, environmentally friendly NanoFree™ package, which is not only compact but also meets the requirements for RoHS compliance.

Easy Integration

Designed for ease of integration, the LP8727TME-B/NOPB is compatible with a wide range of microprocessors and microcontrollers. Its I2C/SPI programmable interface ensures seamless communication with the host processor, allowing for easy customization and control over the power management functions.

Overall, the Texas Instruments LP8727TME-B/NOPB stands out as a versatile, efficient, and reliable power management solution for modern portable electronics, providing designers with a high degree of flexibility and performance to meet the stringent demands of their applications.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess