The LP3470M5X-3.08/NOPB is a high-quality product from Texas Instruments, a leading global semiconductor company renowned for its pioneering services and products. This device is a microprocessor supervisory circuit designed to monitor system voltages and provide a reset signal if necessary.
- Features: It asserts a reset if the supply voltage drops below 3.08V and is available in a 5-pin SOT-23 package.
- Temperature Range: -40°C to 85°C, ensuring reliability in various environments.
- Manual Reset Input: Allows for external reset initiation.
- Supply Current: Low, enhancing energy efficiency.
- Reset Time Delay: Customizable with an external capacitor.
- Package: 5-pin SOT-23