Product Overview: LMZ12002EXTTZ/NOPB
The LMZ12002EXTTZ/NOPB is a high-efficiency, easy-to-use, 2A step-down DC/DC power module from Texas Instruments. Designed to simplify the power supply design process, this module integrates a DC/DC converter, inductor, and passives into a compact, low-profile package. The product is ideal for a wide range of applications, including industrial, telecommunications, automotive, and consumer electronics where reliable and efficient power conversion is required.
Key Features
- Integrated Power Solution: The LMZ12002EXTTZ/NOPB combines a switch-mode regulator with an inductor, simplifying design and reducing external component count.
- High Efficiency: With an efficiency of up to 95%, this power module minimizes energy loss and heat generation, making it suitable for energy-sensitive applications.
- Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 20V, accommodating a variety of power sources and system voltages.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 6V, providing flexibility to power a broad range of ICs and devices.
- Thermal Performance: Enhanced thermal performance allows for operation in high-temperature environments, with a junction temperature range from -40°C to +125°C.
- Protection Features: The module includes over-current and over-temperature protection, ensuring safe operation under abnormal conditions.
- Small Footprint: The compact QFN package (10mm x 10mm x 2.8mm) saves valuable board space in space-constrained applications.
- RoHS Compliant: The device adheres to RoHS standards, ensuring environmental compliance for global use.
Applications
The versatility of the LMZ12002EXTTZ/NOPB makes it suitable for a wide range of applications, including:
- Point-of-Load Conversions
- Networking Equipment
- Telecom Infrastructure
- Industrial Systems
- Automotive Electronics
- Portable Devices
With its robust feature set and integrated design, the LMZ12002EXTTZ/NOPB from Texas Instruments represents a streamlined solution for power supply requirements, offering reliability, efficiency, and convenience in a single package.