EN
  • EN
  • DE

LMX2353TM/NOPB

Part No LMX2353TM/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH 2.5GHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 2.5GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 133809-LMX2353TM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2353TM/NOPB CAD Model

Description

The LMX2353TM/NOPB is a high-performance, low power, frequency synthesizer system from Texas Instruments, offering superior performance and versatility for a wide range of applications. This product is part of the company's LMX235x family of devices and is particularly well-suited for wireless communication systems and can be used in areas such as cellular telephones, GPS, wireless LANs, and other radio frequency (RF) applications.

The LMX2353TM/NOPB is built on a monolithic CMOS process and incorporates a dual modulus prescaler, programmable counters, phase comparator, charge pump, and reference oscillator/buffer. With a 2.7V to 5.5V operating voltage range, it offers a broad range of flexibility for various system requirements. This product also has a low phase noise Voltage Controlled Oscillator (VCO) and an integrated fractional-N frequency synthesizer, making it ideal for applications that require precise frequency control and stability.

  • Low Power Consumption: Excellent choice for battery-powered devices.
  • High Level of Phase Noise Performance: Does not compromise on performance.
  • Power Down Feature: Further conserves power when the device is not in use.
  • Digital Lock Detect: Ensures reliable performance.
  • Hardware and Software Power-Down Modes:
  • Fast Lock Mode: With cycle slip reduction for frequency hopping systems.
  • Serial Interface: Allows for easy programming and control.
  • Package: Small 24-pin TSSOP package.
  • RoHS Compliant: Designed to meet the requirements of today's demanding wireless and communication applications.

In conclusion, the LMX2353TM/NOPB is a high-performance, low power frequency synthesizer system from Texas Instruments, offering a combination of superior performance, flexibility, and power efficiency. Its advanced features and compact size make it an ideal choice for a variety of wireless communication applications.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8814 $53.6954
25+ $4.0053 $100.1325
39+ $3.8801 $151.3239
54+ $3.7550 $202.7700
69+ $3.6298 $250.4562
93+ $3.2543 $302.6499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,267 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess