EN
  • EN
  • DE

LMP7701MAX/NOPB

Part No LMP7701MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Series LMP®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LMP7701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP7701MAX, LMP7701MAX-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923459-LMP7701MAX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP7701MAX/NOPB CAD Model

Description

The LMP7701MAX/NOPB is a versatile, precision operational amplifier from Texas Instruments, designed to meet a wide range of application requirements. This op-amp features a single channel and offers a combination of low offset voltage, low input bias current, and low noise, making it an excellent choice for sensor interfaces, medical equipment, and other precision circuits.

Key Features

  • Low Offset Voltage: The LMP7701MAX/NOPB offers an impressively low input offset voltage, which minimizes error in precision applications and ensures accurate signal amplification.
  • Low Input Bias Current: With its low input bias current, this op-amp is ideal for applications that require a high input impedance, ensuring that the signal source is not significantly loaded.
  • Wide Supply Range: It operates over a wide supply range, accommodating single-supply operations and standard dual-supply voltages, providing flexibility in various circuit configurations.
  • High Output Drive: The device is capable of delivering high output currents, making it suitable for driving heavy loads while maintaining linearity.
  • Low Noise Performance: The LMP7701MAX/NOPB exhibits low noise characteristics, which is crucial for applications where signal integrity is paramount.
  • Rail-to-Rail Output: Its rail-to-rail output stage allows for a wider dynamic range, making full use of the supply voltage in signal processing tasks.

Applications

The LMP7701MAX/NOPB's combination of features makes it a great fit for a variety of applications, including:

  • Precision instrumentation
  • Active filtering
  • Data acquisition systems
  • Analog-to-digital converter drivers
  • Medical devices
  • Process control
  • Professional audio equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMP7701MAX/NOPB is no exception. The device is available in an 8-pin SOIC package and is characterized for operation from -40°C to +125°C. Additionally, the NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9145 $50.8885
32+ $3.2119 $102.7808
49+ $3.1116 $152.4684
67+ $3.0112 $201.7504
86+ $2.9108 $250.3288
115+ $2.6097 $300.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess