The LMH0376SQE/NOPB is a high-performance, adaptive cable equalizer manufactured by Texas Instruments, a renowned global semiconductor company. This product offers a comprehensive solution for extending the reach and improving the signal quality of standard-definition (SD) and high-definition (HD) serial digital interface (SDI) signals over coaxial cables.
- Supported Data Rates: 125 Mbps to 2.97 Gbps
- Cable Length Capabilities: Equalizes up to 120m of Belden 1694A cable at 2.97 Gbps, up to 140m at 1.485 Gbps, and up to 400m at 270 Mbps
- Cable Length Indicator: Provides a voltage proportional to the length of the cable being equalized
- Power-Saving Sleep Mode: Significantly reduces power consumption when the device is not in use
- Package: Small 16-pin LLP package
- Operating Temperature Range: -40°C to +85°C
- Compliance: Compliant with Society of Motion Picture and Television Engineers (SMPTE) standards