EN
  • EN
  • DE

LM96530SQX/NOPB

Part No LM96530SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC TXRX T/R SWITCH 8-CH 60WQFN / Ultrasound Transmit/Receive Switch 0°C to 70°C 60-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Ultrasound Imaging
Interface SPI Serial
Operating Supply Voltage 4.7 V ~ 5.3 V
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Mounting SMD
Win Source Part Number 779400-LM96530SQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM96530
Introduction Date September 03, 2010
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM96530SQX/NOPB CAD Model

Description

The LM96530SQX/NOPB is a high-performance, quad-channel ultrasound transmit pulser developed by Texas Instruments. This advanced integrated circuit (IC) is designed to meet the stringent requirements of modern medical ultrasound imaging systems, providing precise control and high-quality signal transmission for clear and accurate diagnostic images.

Key Features

  • Quad-Channel: This device features four independent channels, enabling simultaneous pulsing for multiple transducer elements, which is essential for phased array and other multi-element transducers.
  • High Voltage: The pulser can generate peak voltages up to +/- 50V, ensuring strong and clear signals for deep tissue imaging.
  • Variable Pulse Width: The LM96530SQX/NOPB allows for adjustable pulse widths, giving users the flexibility to optimize for different imaging scenarios.
  • Low Power Consumption: Designed for efficiency, the IC minimizes power usage, which is critical for portable and battery-powered ultrasound systems.
  • Integrated Active Damping: The device includes built-in active damping to reduce ringing and improve the quality of the received echo signal.
  • Thermal Protection: The built-in over-temperature protection ensures reliability and safety during operation.

Applications

The LM96530SQX/NOPB is primarily used in medical ultrasound imaging systems, including both cart-based and portable devices. Its versatility and high performance also make it suitable for industrial non-destructive testing (NDT) applications where precision imaging is required.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM96530SQX/NOPB is no exception. It is available in a thermally-enhanced 32-lead LLP package that ensures reliable operation even under high power or high ambient temperature conditions. The device is also lead-free and RoHS compliant, adhering to environmental standards.

Ordering Information

The part number LM96530SQX/NOPB indicates that the device is provided in a tape and reel packaging suitable for automated assembly processes, and the 'NOPB' suffix denotes that the product is lead-free. For detailed ordering and shipping information, customers can consult the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess