EN
  • EN
  • DE

LM5066IPMHE/NOPB

Part No LM5066IPMHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR SMBUS 28TSSOP / Hot Swap Controller 1-CH 80V N-Channel Positive Voltage 28-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features PMBus
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO
Operating Supply Voltage 10 V ~ 80 V
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 5.6mA
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Feature Pins ADR0, ADR1, ADR2, CL, DIODE, FB, OVLO, PGD, PWR, /RETRY, SCL, SDAI, SDAO, /SMBA, TIMER, UVLO/EN, VAUX, VREF
Win Source Part Number 779309-LM5066IPMHE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5066
Introduction Date April 17, 2019
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5066IPMHE/NOPB CAD Model

Description

The LM5066IPMHE/NOPB is a high-performance power management integrated circuit (IC) from Texas Instruments, designed to provide advanced protection and monitoring for high-availability systems. With its robust feature set, this device is ideal for managing 10V to 80V power supplies in a wide range of applications, including telecommunications, industrial, and network equipment.

Key Features

  • Input Voltage Range: The LM5066IPMHE/NOPB operates over a wide input voltage range from 10V to 80V, making it versatile for various power supply configurations.
  • Advanced Power Management: This IC provides precision monitoring of input voltage, current, and power, enabling intelligent power management decisions.
  • Programmable Protection: The device includes programmable over-current, over-voltage, under-voltage, and power limit protection features to safeguard the system against a range of fault conditions.
  • Hot Swap Capability: With integrated hot swap functionality, the LM5066IPMHE/NOPB allows for the safe insertion and removal of boards in live systems without causing glitches or disruptions.
  • Real-Time Diagnostics: It provides real-time diagnostics through an I2C/SMBus-compatible interface, facilitating system monitoring and reporting of fault conditions.

Applications

  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Network Routers and Switches
  • Server and Data Storage Systems

Quality and Reliability

The LM5066IPMHE/NOPB is housed in a thermally enhanced, 20-pin HTSSOP package, which provides improved heat dissipation for reliable operation in high-temperature environments. The device is also lead-free and RoHS compliant, adhering to environmental regulations and ensuring a reduced ecological footprint.

Manufacturer Support

Texas Instruments provides extensive technical support for the LM5066IPMHE/NOPB, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs. With its combination of performance, protection, and ease of use, the LM5066IPMHE/NOPB is an excellent choice for sophisticated power management solutions.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8948 $99.7896
3+ $46.7369 $140.2107
4+ $45.1579 $180.6316
5+ $42.0000 $210.0000
7+ $40.4211 $282.9477
8+ $38.8422 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess