EN
  • EN
  • DE

LM4937TLX/NOPB

Part No LM4937TLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO SUBSYSTM 1.25W 36USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-uSMD
Dimension 36-WFBGA
Win Source Part Number 1054702-LM4937TLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4937TLX/NOPB CAD Model

Description

Product Overview: LM4937TLX/NOPB

The LM4937TLX/NOPB is an innovative audio subsystem designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is tailored for portable applications and combines a high-quality audio codec with a stereo headphone amplifier, mono earpiece amplifier, and a 1.5W mono speaker amplifier. Its integrated design ensures a compact, efficient solution for audio playback and recording in a variety of devices.

Key Features

  • Integrated Audio Codec: The LM4937TLX/NOPB features a high-performance audio codec that supports a wide range of audio formats, providing crisp and clear sound quality for an enhanced user experience.
  • Multiple Amplifiers: With a stereo headphone amplifier, mono earpiece amplifier, and a 1.5W mono speaker amplifier, this subsystem can drive a range of audio output devices, making it highly versatile for different audio applications.
  • Low Power Consumption: Designed for battery-powered devices, the LM4937TLX/NOPB is optimized for low power consumption, helping to extend the battery life of portable devices.
  • Advanced Sound Features: It includes features such as 3D sound enhancement and programmable gain, giving users the flexibility to customize audio output to their preferences.
  • Easy Integration: The compact form factor and minimal external component requirements facilitate easy integration into system designs, saving space and reducing complexity.

Applications

The LM4937TLX/NOPB is ideal for a variety of portable audio applications, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Notebook and ultrabook computers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4937TLX/NOPB is no exception. It is built to meet the high standards of performance and durability that customers expect from TI products.

Environmental Considerations

The LM4937TLX/NOPB is supplied in a lead-free, environmentally friendly package. It complies with RoHS directives, reflecting Texas Instruments' dedication to environmental sustainability.

With its combination of audio performance, power efficiency, and design flexibility, the LM4937TLX/NOPB from Texas Instruments stands out as a sophisticated solution for next-generation portable audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3637 $50.9096
20+ $5.2215 $104.4300
30+ $5.0584 $151.7520
41+ $4.8952 $200.7032
53+ $4.7320 $250.7960
71+ $4.2425 $301.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess