EN
  • EN
  • DE

LM4841LQ/NOPB

Part No LM4841LQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.2W STER 28QFN / Audio Amp Headphone/Speaker 2-CH Stereo 2.2W Class-AB 28-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-WQFN (5x5)
Package 28-WFQFN Exposed Pad
Win Source Part Number 779239-LM4841LQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4841
Introduction Date August 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4841LQ/NOPB CAD Model

Description

Product Overview: LM4841LQ/NOPB

The LM4841LQ/NOPB is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by the renowned electronics company, Texas Instruments (TI). This IC is part of Texas Instruments' extensive audio amplifier product line and is well-suited for portable devices due to its low power consumption and efficient operation.

Key Features

  • Output Power: The LM4841LQ/NOPB can deliver 2.2W of continuous average power to a 4 Ohm load with less than 1% THD+N when powered by a 5V power supply.
  • Boomer Audio Power Amplifiers: It is part of TI's Boomer class of audio power amplifiers, which are designed to provide high-quality output power with minimal external components and are specifically tailored for portable applications.
  • Shutdown Mode: It features a shutdown mode that significantly reduces the power consumption when the amplifier is not in use, making it ideal for battery-powered devices.
  • Surface-Mount Package: The IC is available in a surface-mount package, which allows for a compact design and is suitable for space-constrained applications.

Applications

The LM4841LQ/NOPB is versatile and can be used in a variety of applications, such as:

  • Portable and mobile devices
  • Personal digital assistants (PDAs)
  • Notebook and laptop computers
  • Portable media players
  • Handheld gaming devices

Quality and Reliability

As with all Texas Instruments products, the LM4841LQ/NOPB is manufactured to high standards of quality and reliability. This product is available in a lead-free package, which is compliant with RoHS (Restriction of Hazardous Substances) regulations, reflecting TI's commitment to environmental sustainability.

In conclusion, the LM4841LQ/NOPB from Texas Instruments is a powerful, efficient, and reliable audio amplifier solution that is perfect for designers aiming to enhance the audio performance of their portable devices while maintaining a small footprint and maximizing battery life.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess