EN
  • EN
  • DE

LM4808M/NOPB

Part No LM4808M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Low Voltage High Power Audio Power Amplifier | IC AMP AUDIO PWR .15W STER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 150mW x 2 at 16Ohm
Supply Voltage (V) 2V ~ 5.5V
Features Depop
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Family Part Number LM4808
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199961-LM4808M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4808M/NOPB CAD Model

Description

Product Overview: LM4808M/NOPB

The LM4808M/NOPB is a high-quality audio amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is specifically engineered to provide excellent audio amplification solutions for a variety of applications. With its compact SOIC-8 package, the LM4808M/NOPB is ideal for space-constrained applications where high-fidelity sound and low power consumption are crucial.

Key Features:

  • Output Power: The LM4808M/NOPB delivers an impressive output power of 105mW per channel into a 16Ω load, providing clear and robust audio performance for its size.
  • Dual Channel: It features a dual-channel architecture, which allows it to drive stereo headphones or two separate mono speakers efficiently.
  • Low Voltage Operation: This amplifier operates at a supply voltage range of 2.7V to 5.5V, making it versatile for various portable electronic devices such as MP3 players, mobile phones, and laptops.
  • Low Distortion: The device boasts low harmonic distortion (THD+N) of 0.1% at 1kHz, ensuring high-fidelity audio reproduction that is nearly indistinguishable from the original recording.
  • Power-Saving Mode: It includes a power-saving shutdown mode, which significantly reduces the current consumption when the amplifier is not in use, thereby extending battery life in portable applications.
  • No "Pop & Click": The LM4808M/NOPB is designed to minimize "pop and click" noises when powering on or off, providing a smoother listening experience.

Applications:

The LM4808M/NOPB is suitable for a wide array of audio applications. It is commonly used in portable devices where high-quality audio and low power consumption are required. Some common applications include:

  • Portable and desktop audio systems
  • Headphone amplifiers
  • Mobile phones and PDAs
  • Notebook and tablet computers

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LM4808M/NOPB is no exception. It is designed to meet or exceed the rigorous standards set by the industry, ensuring reliability and performance. The NOPB designation indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers and consumers alike.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7786 $50.6090
160+ $0.6389 $102.2240
245+ $0.6189 $151.6305
335+ $0.5990 $200.6650
435+ $0.5790 $251.8650
580+ $0.5191 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,650 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess