EN
  • EN
  • DE

LM4051BEM3X-1.2/NOPB

Part No LM4051BEM3X-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054418-LM4051BEM3X-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051BEM3X-1.2/NOPB CAD Model

Description

The LM4051BEM3X-1.2/NOPB is a high-precision, micropower shunt voltage reference from Texas Instruments, designed to maintain accuracy and stability across a wide range of operating conditions. This component is a part of Texas Instruments' LM4051 series, which is known for its reliability and consistency in performance.

Key Features

  • Output Voltage: This device provides a fixed 1.2V output, which is ideal for various applications that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.5% at 25°C and ±1% over the full operating temperature range, the LM4051BEM3X-1.2/NOPB ensures precise voltage regulation for critical applications.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, typically 50 ppm/°C, which allows the device to maintain its output voltage stability across temperature variations.
  • Wide Operating Current Range: The device operates over a wide current range from 60 μA to 15 mA, providing design flexibility for various applications.
  • Extended Operating Temperature Range: The device is specified for operation from −40°C to 85°C, suitable for industrial and automotive environments.
  • Package: It comes in a small SOT-23 package, making it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The LM4051BEM3X-1.2/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Power supplies
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4051BEM3X-1.2/NOPB is no exception. This voltage reference is designed for long-term reliability, ensuring consistent performance throughout the product's lifespan. It is a suitable choice for designers looking for a robust, precise voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess