EN
  • EN
  • DE

LM4041BIM3-1.2

Part No LM4041BIM3-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199568-LM4041BIM3-1.2
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4041BIM3-1.2 CAD Model

Description

Product Overview: Texas Instruments LM4041BIM3-1.2 Voltage Reference

The LM4041BIM3-1.2 from Texas Instruments is a precision micro-power shunt voltage reference in a small SOT-23 package. This high-quality voltage reference is designed for portable and battery-powered applications where space is at a premium and low power consumption is essential.

Key Features

  • Output Voltage: 1.225V with a tight tolerance of ±0.2% at 25°C.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring stable operation over a wide temperature range.
  • Package Type: Supplied in a compact SOT-23 surface-mount package that is ideal for automated assembly processes.
  • Low Operating Current: Suitable for battery-powered devices due to its low operating current, minimizing power consumption.

Applications

The LM4041BIM3-1.2 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics

Performance and Quality

As with all Texas Instruments products, the LM4041BIM3-1.2 is manufactured to high standards, ensuring reliable performance and quality. It offers stable and precise voltage reference, which is critical for high-accuracy applications.

Environmental Compliance

This product is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electrical and electronic equipment. Its compliance ensures that it is suitable for use in a variety of markets, including those that require environmentally-friendly components.

The LM4041BIM3-1.2 is an excellent choice for designers looking for a reliable, high-precision voltage reference that occupies minimal board space and conserves power. With its combination of accuracy, low power, and small size, it is an essential component for modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9313 $51.2215
135+ $0.7642 $103.1670
205+ $0.7403 $151.7615
280+ $0.7164 $200.5920
365+ $0.6926 $252.7990
485+ $0.6209 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,130 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess