EN
  • EN
  • DE

LM4040QAIM3-2.5/NOPB

Part No LM4040QAIM3-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4040QAIM3-2.5/NOPB-ND, 296-51277-2, 296-51277-1, 296-51277-6, -LM4040QAIM3
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877434-LM4040QAIM3-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4040QAIM3-2.5/NOPB CAD Model

Description

The LM4040QAIM3-2.5/NOPB is a high-precision shunt voltage reference from Texas Instruments, known for its stability and accuracy in a variety of applications. This product offers a fixed voltage reference of 2.5 volts, making it an ideal choice for precision data conversion in a 5V system or for providing a stable reference voltage for low-voltage applications.

Designed with advanced technology, the LM4040QAIM3-2.5/NOPB features a typical temperature coefficient of just 20 ppm/°C in the industrial temperature range, ensuring minimal deviation in output voltage over a wide temperature spectrum. This makes it suitable for temperature-critical applications, including industrial control systems, portable instrumentation, and test equipment.

The device is characterized for operation from -40°C to +125°C, providing reliable performance in harsh environments. Its low dynamic impedance and excellent transient response contribute to its robust operation, even under varying load conditions. This voltage reference also supports a wide current range, making it flexible for different current demands.

The LM4040QAIM3-2.5/NOPB comes in a small form factor SOT-23 package, which is ideal for space-constrained applications. Its no-lead (NOPB) design aligns with environmental standards, reducing the impact on the environment by avoiding the use of lead in the manufacturing process.

Overall, Texas Instruments' LM4040QAIM3-2.5/NOPB is a reliable and precise shunt voltage reference that offers designers a combination of high accuracy, low power consumption, and small package size, making it a versatile solution for a wide range of applications where voltage precision is crucial.

  • Fixed 2.5V Output Voltage
  • Low Temperature Coefficient: 20 ppm/°C (Typical)
  • Wide Operating Temperature Range: -40°C to +125°C
  • Low Dynamic Impedance
  • Excellent Transient Response
  • Wide Operating Current Range
  • Compact SOT-23 Package
  • Lead-Free (NOPB) Design

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8306 $53.6284
32+ $3.1431 $100.5792
50+ $3.0448 $152.2400
68+ $2.9466 $200.3688
88+ $2.8484 $250.6592
118+ $2.5537 $301.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess