The LM3543MX-H is a highly efficient, versatile, and high-performance power management device from Texas Instruments, a renowned global semiconductor company.
- Frequency: Operates @ 1.5MHz.
- Adjustable Output Voltage: From 1.24V to 3.3V.
- Internal Compensation: Eliminates the need for additional external components.
- Under-Voltage Lockout (UVLO): Prevents the device from operating until the input voltage reaches a preset threshold.
- Over-Temperature and Over-Current Protection Mechanisms: Ensures the safety and longevity of the device.
- Power-Saving Shutdown Mode: Significantly reduces the current consumption when the device is not in operation.
- Wide Temperature Range: Operates over a temperature range of -40°C to 125°C.