EN
  • EN
  • DE

LM3525MX-H

Part No LM3525MX-H
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SW USB SGL PORT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 092619-LM3525MX-H
Family Name LM3525
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3525MX-H CAD Model

Description

The LM3525MX-H is a high-performance, single-port USB power switch from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Output Current: 1.2A
  • Over-Current Limit: 1.5A
  • Enable Input (EN): Allows user to turn the switch on and off.
  • Fault Flag Output (FLAG): Alerts the system when an over-current, thermal, or short-circuit condition occurs.
  • Thermal Shutdown Protection: Shuts off the power switch if the junction temperature exceeds 145°C.
  • Under-Voltage Lockout (UVLO): Prevents damage to the device when the supply voltage drops below a safe operating level.
  • Package: 8-pin MSOP power package
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4045 $56.1800
80+ $1.3157 $105.2560
120+ $1.2712 $152.5440
170+ $1.1823 $200.9910
220+ $1.1379 $250.3380
275+ $1.0934 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess