EN
  • EN
  • DE

LM3501TLX-21/NOPB

Part No LM3501TLX-21/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 640MA 8DSBGA / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 640mA (Switch) 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 7V
Voltage - Output 21V
Current - Output / Channel 640mA (Switch)
Frequency 1MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFBGA
Supplier Device Package 8-DSBGA
Base Product Number LM3501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM3501TLX-21,LM3501TLX-21-ND
Standard Package 3,000
Win Source Part Number 1070014-LM3501TLX-21/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3501TLX-21/NOPB CAD Model

Description

Introducing the LM3501TLX-21/NOPB from Texas Instruments

The LM3501TLX-21/NOPB is a high-performance, adjustable voltage regulator designed for a variety of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this regulator offers both precision and reliability for systems requiring voltage regulation.

Key Features

  • Output Voltage Range: The LM3501TLX-21/NOPB provides an adjustable output voltage range, which can be set from 1.25V to 33V using external resistors. This flexibility makes it suitable for a wide range of applications.
  • Output Current Capability: This device is capable of delivering up to 3A of output current, which is ideal for powering heavy loads.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device and your application remain safe under extreme conditions, shutting down the regulator before damage can occur due to overheating.
  • Current Limiting: The LM3501TLX-21/NOPB also features current limiting to protect the regulator and the load from short-circuit conditions.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency, which is crucial for minimizing heat generation and improving system performance.

Applications

The versatile nature of the LM3501TLX-21/NOPB makes it a perfect choice for a plethora of applications, including but not limited to:

  • Power supplies for digital systems such as computers and instrumentation
  • Battery chargers
  • Consumer electronics
  • Automotive applications

Quality and Reliability

As with all Texas Instruments products, the LM3501TLX-21/NOPB is designed to meet the highest quality and reliability standards. The device comes in a robust package and is characterized by its long operational life and stable performance over a wide range of environmental conditions.

Environmental Considerations

The "NOPB" designation in the product number indicates that this component is lead-free ("No Lead"), which makes it compliant with RoHS (Restriction of Hazardous Substances) regulations. This commitment to environmental safety ensures that the LM3501TLX-21/NOPB is suitable for use in a variety of markets, especially where green standards are a priority.

Whether you're developing power management solutions for consumer electronics or industrial systems, the LM3501TLX-21/NOPB from Texas Instruments is a reliable choice that ensures your applications run smoothly and efficiently.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess