EN
  • EN
  • DE

LM3405AXMK

Part No LM3405AXMK
Manufacturer Texas Instruments
Catalog Misc Products
Description LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal ensation in Tiny SOT and VSSOP PowerPAD Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827773-LM3405AXMK
Ultra Librarian 3D Model Ultra Librarian LM3405AXMK CAD Model

Description

The LM3405AXMK is a high-performance LED driver designed and manufactured by Texas Instruments. This device is specifically engineered to provide a constant current to high-power, high-brightness LEDs. The LM3405AXMK is a versatile solution, ideal for a wide range of applications such as automotive lighting, general illumination, and industrial lighting systems.

Key Features

  • Adjustable Output Current: The driver allows for precise control of the LED current, which can be set with a single external resistor. This flexibility ensures that it can drive a variety of LEDs with different current requirements.
  • Wide Input Voltage Range: Operating from a 3V to 22V input voltage range, the LM3405AXMK is suitable for use in systems with varying power supplies, making it an excellent choice for battery-operated devices as well.
  • High Efficiency: With an efficiency of up to 95%, this driver ensures minimal power loss and is ideal for applications where energy consumption is a concern.
  • Integrated Switch: The device includes a high-side N-channel MOSFET switch, which eliminates the need for an external power switch and reduces component count.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and the LEDs from damage due to overheating.

Applications

  • Automotive Lighting Systems
  • Portable and Emergency Lighting
  • Architectural and Decorative Lighting
  • Industrial and Commercial Lighting Solutions

Package and Availability

The LM3405AXMK comes in a compact, thermally enhanced 6-pin TSOT-23 package, which is ideal for space-constrained applications. This package ensures efficient heat dissipation and reliable operation even in high-temperature environments. Texas Instruments provides comprehensive technical support and documentation, making the integration of the LM3405AXMK into your design project straightforward and efficient.

For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7869 $51.1485
140+ $0.7371 $103.1940
215+ $0.7122 $153.1230
305+ $0.6624 $202.0320
395+ $0.6375 $251.8125
490+ $0.6126 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess