EN
  • EN
  • DE

LM2703MF-ADJ

Part No LM2703MF-ADJ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Conv DC-DC 2.2V to 7V Step Up Single-Out 21V 5-Pin SOT-23 T/R / LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit | IC LED DRVR RGLTR 350MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.2V
Voltage - Supply (Maximum) 7V
Voltage - Output 21V
Current - Output / Channel 350mA (Switch)
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM2703
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197889-LM2703MF-ADJ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2703
Introduction Date February 01, 2002
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2703MF-ADJ CAD Model

Description

The LM2703MF-ADJ is a high-performance, adjustable, step-up DC-DC converter from the esteemed manufacturer Texas Instruments. Designed to meet the demands of a wide range of applications, this efficient power management integrated circuit (IC) is a perfect solution for products requiring a compact, high-frequency boost converter.

Key Features

  • Adjustable Output Voltage: The LM2703MF-ADJ offers an adjustable output voltage ranging from 2.2V to 14V, allowing for versatile use in various applications.
  • High Efficiency: With an efficiency rate of up to 90%, this IC ensures minimal energy loss during power conversion, making it ideal for battery-powered devices.
  • Switching Frequency: The device operates at a high 1.6 MHz fixed-frequency PWM mode, which allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Low Quiescent Current: The LM2703MF-ADJ features a low quiescent current, which contributes to the extended battery life of portable devices.
  • Protection Features: It includes built-in current limiting and thermal shutdown features to protect the device and the load from extreme operating conditions.

Applications

The versatility of the LM2703MF-ADJ makes it suitable for a broad range of applications. It is commonly used in:

  • Portable devices such as smartphones and tablets
  • Wireless communications equipment
  • Handheld medical devices
  • Power LED drivers
  • Small OLED panels

Technical Specifications

Parameter Value
Output Voltage (Adjustable) 2.2V to 14V
Efficiency Up to 90%
Switching Frequency 1.6 MHz
Package Type SOT-23-5
Operating Temperature Range -40°C to 85°C

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2703MF-ADJ is no exception. It is designed to meet the rigorous standards required by industrial and consumer electronics, ensuring stable performance over its entire operating temperature range.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0689 $53.4450
100+ $1.0013 $100.1300
160+ $0.9675 $154.8000
225+ $0.8998 $202.4550
290+ $0.8660 $251.1400
365+ $0.8322 $303.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess