EN
  • EN
  • DE

LDC3114QPWTQ1

Part No LDC3114QPWTQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AUTOMOTIVE 4-CHANNEL INDUCTANCE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Touch and Inductance
Number of Channels 4
Resolution (Bits) -
Sampling Rate (Per Second) 160
Data Interface I²C
Voltage Supply Source Single Supply
Voltage - Supply 1.71V ~ 1.89V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378792-LDC3114QPWTQ1
Ultra Librarian 3D Model Ultra Librarian LDC3114QPWTQ1 CAD Model

Description

Introducing the LDC3114QPWTQ1 from Texas Instruments

The LDC3114QPWTQ1 by Texas Instruments is an innovative, automotive-qualified inductive touch solution designed to provide a cutting-edge user interface experience. This highly integrated device is part of TI's renowned inductance-to-digital converters family, offering a seamless and reliable interface for touch button and slider applications in modern vehicle interiors.

With its robust sensing capabilities, the LDC3114QPWTQ1 is able to detect conductive targets with high precision, even in the presence of adverse conditions such as moisture, dirt, and other contaminants that typically affect capacitive touch solutions. This makes it an ideal choice for applications where reliability and durability are paramount, including steering wheel controls, center console touchpads, and other interactive surfaces within the vehicle.

The device features a multi-channel architecture, with support for up to four inductive sensing channels. This allows for the implementation of multiple touch points or sliders with a single chip, reducing complexity and saving on space and cost. Each channel is capable of independent detection and has built-in environmental compensation algorithms to ensure consistent performance.

Moreover, the LDC3114QPWTQ1 is designed with automotive applications in mind, boasting an extended temperature range and meeting the stringent requirements of the AEC-Q100 standard for automotive quality. Its power management system is optimized for low power consumption, making it suitable for battery-powered applications where efficiency is crucial.

Integration with existing systems is made easy thanks to the I2C interface, which allows for straightforward communication with microcontrollers or processors. The device also features programmable thresholds and sensitivity settings, enabling customization to fit specific application needs.

Overall, the LDC3114QPWTQ1 from Texas Instruments represents a robust, versatile, and user-friendly solution for next-generation automotive touch interfaces. Its combination of durability, precision, and ease of use makes it an excellent choice for manufacturers looking to enhance the interactive experience in vehicles.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to learn more about the LDC3114QPWTQ1 and how it can revolutionize your automotive touch solutions.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2559 $52.5590
24+ $4.3126 $103.5024
36+ $4.1778 $150.4008
50+ $4.0430 $202.1500
64+ $3.9083 $250.1312
86+ $3.5040 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,282 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess