EN
  • EN
  • DE

ISO7421AQDRQ1

Part No ISO7421AQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 14ns, 14ns
Pulse Width Distortion (Max) 3.7ns
Rise and Fall Time 1ns, 1ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 1049104-ISO7421AQDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7421AQDRQ1 CAD Model

Description

Introducing the ISO7421AQDRQ1 from Texas Instruments

The ISO7421AQDRQ1 is a robust, automotive-grade digital isolator designed by Texas Instruments to provide outstanding signal integrity and protection in demanding environments. This high-performance component is an essential solution for applications that require reliable isolation between circuits, such as in automotive, industrial, and healthcare systems.

Key Features

  • Dual-Channel Isolation: The ISO7421AQDRQ1 features two independent isolation channels, which provide a means to transfer digital signals between circuits while maintaining galvanic isolation.
  • High Isolation Voltage: It offers an isolation voltage of 3000 VRMS for 1 minute per UL and can withstand transient voltages, ensuring safety and reliability in high-voltage environments.
  • Low Power Consumption: Designed with energy efficiency in mind, this isolator operates with low power consumption, making it suitable for power-sensitive applications.
  • High-Speed Operation: With a fast propagation delay, this device is capable of high-speed operation, making it ideal for applications that require quick data transfer without compromising signal integrity.
  • Wide Temperature Range: The ISO7421AQDRQ1 is built to operate over a wide temperature range, ensuring consistent performance in extreme conditions, typical of automotive and industrial settings.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated into the design, safeguarding the device from static electricity damages.

Applications

The ISO7421AQDRQ1 is an excellent choice for a variety of applications, including:

  • Automotive networks
  • Industrial control systems
  • Battery management systems
  • Medical equipment isolation
  • Isolated SPI, I2C interfaces

Quality and Reliability

As a product designed for use in safety-critical systems, the ISO7421AQDRQ1 meets stringent quality standards. It is qualified for automotive applications, complying with the AEC-Q100 standard, which ensures reliability under harsh conditions. Additionally, with Texas Instruments' reputation for high-quality manufacturing, this digital isolator is a dependable choice for your isolation requirements.

Whether you're designing the next-generation vehicle, upgrading an industrial control system, or ensuring patient safety with medical electronics, the ISO7421AQDRQ1 provides the isolation and performance you can trust.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7271 $51.9981
26+ $3.8786 $100.8436
40+ $3.7574 $150.2960
56+ $3.6362 $203.6272
72+ $3.5150 $253.0800
96+ $3.1514 $302.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,850 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess