EN
  • EN
  • DE

ISO5851QDWRQ1

Part No ISO5851QDWRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC / High-CMTI 2.5-A / 5-A Isolated IGBT, MOSFET Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Propagation Delay tpLH / tpHL (Maximum) 110ns, 110ns
Rise / Fall Time (Typ) 20ns, 20ns
Current - Output High, Low 1.5A, 3.4A
Current - Peak Output 2.7A, 5.5A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CQC, CSA, TUV, UL, VDE
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807934-ISO5851QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO5851QDWRQ1 CAD Model

Description

Overview of ISO5851QDWRQ1 High-Side Gate Driver

The ISO5851QDWRQ1 is a high-performance, reinforced isolated gate driver designed by Texas Instruments specifically for driving IGBTs and MOSFETs in high-side configurations. This device is part of TI's extensive range of automotive products, ensuring reliability and performance in demanding automotive applications. With its advanced isolation technology, the ISO5851QDWRQ1 provides robust protection for both the control side and the power side of the application.

Key Features

  • Reinforced Isolation: Certified with a 5.7 kVRMS isolation voltage for 1 minute, this component ensures safe electrical separation between the input and output, preventing high-voltage hazards from affecting the low-voltage control side.
  • High-Performance Switching: Capable of fast switching with propagation delays as low as 85 ns, the ISO5851QDWRQ1 enables efficient and accurate control of power switches.
  • Robust Design: Designed to handle up to 2.5 A peak output current, this gate driver is capable of driving large capacitive loads with ease.
  • Automotive Grade: Meeting the AEC-Q100 Grade 1 standard, the device is suitable for automotive applications, operating reliably in a temperature range of -40°C to 125°C.
  • Advanced Protection Features: It includes under-voltage lockout, over-current protection, and thermal shutdown features to safeguard the device and the power switches it controls.
  • Fail-Safe Outputs: The device ensures that the outputs are in a known state during fault conditions, providing an additional layer of system safety.

Applications

The ISO5851QDWRQ1 is ideal for a variety of high-side driving applications within the automotive sector, including electric vehicle power inverters, battery management systems, and DC-DC converters. Its robust design and advanced safety features make it an excellent choice for systems that require high reliability and performance under harsh conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality components that meet stringent industry standards. The ISO5851QDWRQ1 is no exception, providing automotive manufacturers with the confidence to integrate this gate driver into their critical power control systems, ensuring both safety and efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3626 $51.8130
12+ $8.5027 $102.0324
19+ $8.2370 $156.5030
26+ $7.9713 $207.2538
33+ $7.7056 $254.2848
44+ $6.9085 $303.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,395 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess