Product Overview: Texas Instruments INA181A3IDBVT
The Texas Instruments INA181A3IDBVT is a bidirectional, zero-drift, current-sense amplifier that offers industry-leading performance for server, telecom, and other power-sensitive applications. This current-shunt monitor is designed to measure small differential voltages across a shunt resistor with high accuracy and bandwidth. It is housed in a compact, surface-mount SOT-23 package, making it suitable for space-constrained applications.
Key Features
- Zero-Drift Architecture: The INA181A3IDBVT features a zero-drift topology that ensures high accuracy over time and temperature, minimizing offset and gain errors.
- High Accuracy: With a low offset voltage of 35 µV (max) and gain error of 0.5% (max), this amplifier provides precise current measurement capabilities.
- Wide Common-Mode Range: The device operates over a common-mode voltage range from -0.2 V to +26 V, which is independent of the supply voltage.
- High Bandwidth: It offers a bandwidth of up to 350 kHz, enabling the monitoring of fast transient currents.
- Quiescent Current: The INA181A3IDBVT has a low quiescent current of 260 µA (typical), making it suitable for power-sensitive applications.
- Single Supply Operation: The device can operate from a single power supply ranging from 2.7 V to 5.5 V, which simplifies integration into various systems.
- Adjustable Gain: Gain is set by an external resistor, giving designers flexibility to choose the gain that best fits their application.
Applications
- Power Management Systems
- Battery Chargers
- Server and Telecom Power Supplies
- Portable and Wearable Electronics
- Industrial and Automotive Systems
The INA181A3IDBVT from Texas Instruments is an optimal solution for designers looking for a reliable and precise current-sense amplifier. Its combination of zero-drift performance, high accuracy, and a wide common-mode range makes it an ideal choice for a wide range of applications, from simple power management to complex industrial systems. Its small footprint and single-supply operation also allow for easy implementation into existing designs without the need for significant re-engineering.