EN
  • EN
  • DE

HPA01054DAPR

Part No HPA01054DAPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 24-channel, 12-bit PWM LED driver with internal Oscillator 32-HTSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Frequency 5.6 MHz
Height 1.2 mm
High Level Output Current -3 mA
Lead Free Yes
Length 11 mm
Low Level Output Current 3 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 2.82 W
Max Supply Current 90 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 90 mA
Number of Outputs 24
Number of Pins 32
Number of Segments 24
Output Voltage 30 V
Packaging Tape & Reel (TR)
Power Dissipation 1.466 W
Radiation Hardening No
RoHS Compliant
Thickness 1.15 mm
Width 6.2 mm
Win Source Part Number 1063372-HPA01054DAPR
Categories PMIC - LED Drivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPA01054DAPR CAD Model

Description

The HPA01054DAPR is a cutting-edge, high-performance analog product from Texas Instruments, designed to meet the demanding needs of modern electronics. This precision device is well-suited for a wide range of applications, including but not limited to, signal processing, data acquisition, and communication systems.

Key Features

  • High Accuracy: The HPA01054DAPR delivers exceptional accuracy and stability, ensuring reliable performance in critical applications.
  • Low Noise: Engineered to minimize noise, this product provides clean and precise signals, which is essential for high-fidelity and high-speed operations.
  • Wide Bandwidth: With a broad bandwidth, this component supports a variety of signal frequencies, making it versatile for different technological uses.
  • Durable Construction: Built with Texas Instruments' commitment to quality, the HPA01054DAPR is robust and designed for longevity, even in harsh environments.

Applications

The versatility of the HPA01054DAPR allows it to be integrated into numerous types of electronic systems. Its primary applications include:

  • Professional audio equipment
  • Test and measurement instruments
  • High-speed data acquisition systems
  • Communication infrastructure

Technical Specifications

The HPA01054DAPR boasts a comprehensive set of technical specifications that make it a top choice for engineers and designers:

  • Package/Case: PowerPAD™
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer
  • Dynamic Performance: Specified by the manufacturer

For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their customer support team.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the HPA01054DAPR is no exception. Each unit is rigorously tested to ensure it meets TI's high standards, providing designers with confidence in their choice of electronic components.

You May Also Be Interested in

dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess