EN
  • EN
  • DE

F280049CRSHSR

Part No F280049CRSHSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 56VQFN / C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Piccolo™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.32V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Base Product Number F280049
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1350872-F280049CRSHSR
Ultra Librarian 3D Model Ultra Librarian F280049CRSHSR CAD Model

Description

Product Overview: F280049CRSHSR by Texas Instruments

The F280049CRSHSR, from the renowned semiconductor manufacturer Texas Instruments (TI), is a highly integrated, high-performance microcontroller designed for advanced embedded systems. This product is part of the C2000™ 32-bit microcontroller family, which is specifically engineered for real-time control applications.

At the heart of the F280049CRSHSR is a powerful 32-bit CPU known as the C28x, which is coupled with TI's proprietary Control Law Accelerator (CLA). This combination provides an exceptional processing capability that is tailored for control algorithms, making it an ideal choice for applications such as motor control, digital power conversion, and industrial automation.

The device boasts an impressive array of features, including 256KB of flash memory, 100KB of RAM, and a clock speed of up to 100MHz. These specifications ensure ample storage and swift processing speeds necessary for complex and demanding control tasks. Additionally, the F280049CRSHSR supports a wide range of communication protocols, such as I2C, SPI, CAN, and UART, allowing for versatile connectivity options.

Texas Instruments has equipped the F280049CRSHSR with advanced peripherals that enhance its functionality. These include a 16-channel, 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 3.5MSPS, enabling precise and rapid data acquisition. Furthermore, the device includes multiple PWM outputs and capture inputs, which are essential for controlling electromechanical devices with high accuracy.

Safety and reliability are paramount in control applications, and the F280049CRSHSR addresses these concerns with robust features like error correction code (ECC) on flash and RAM, a real-time clock, and a watchdog timer. These features ensure the system operates correctly and reliably even in harsh industrial environments.

In conclusion, the F280049CRSHSR by Texas Instruments is a versatile and powerful microcontroller that provides a comprehensive solution for complex control applications. Its integration of advanced processing capabilities, memory, and peripherals, along with its robust safety features, makes it a top choice for engineers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2809 $51.4045
12+ $8.4357 $101.2284
19+ $8.1720 $155.2680
26+ $7.9084 $205.6184
33+ $7.6448 $252.2784
44+ $6.8540 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess