EN
  • EN
  • DE

ESD204DQAR-P

Part No ESD204DQAR-P
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.6V (Max)
Voltage - Breakdown (Min) 5V
Voltage - Clamping (Max) @ Ipp 8.5V (Typ)
Current - Peak Pulse (10/1000µs) 5.5A (8/20µs)
Power - Peak Pulse 50W
Power Line Protection No
Applications Ethernet, HDMI, USB
Capacitance @ Frequency 0.55pF @ 1MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-UFDFN
Supplier Device Package 10-USON (2.5x1)
Ultra Librarian 3D Model Ultra Librarian ESD204DQAR-P CAD Model

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess