EN
  • EN
  • DE

DS90LV028AHM/NOPB

Part No DS90LV028AHM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR LVDS DUAL HS DIF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1035026-DS90LV028AHM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90LV028AHM/NOPB CAD Model

Description

Product Overview: DS90LV028AHM/NOPB

The DS90LV028AHM/NOPB is a high-performance, dual-channel differential line receiver designed by Texas Instruments to meet the rigorous demands of high-speed data communication systems. This device is part of the LVDS (Low Voltage Differential Signaling) family, which is known for its ability to achieve high data rates while minimizing power consumption and electromagnetic interference (EMI).

Key Features

  • High Data Rates: The DS90LV028AHM/NOPB supports signaling rates up to 400 Mbps, making it suitable for a wide range of high-speed data transmission applications.
  • Low Power Consumption: It operates with a minimal power supply of 3.3V, which is ideal for power-sensitive designs.
  • Robust Signaling: LVDS technology ensures low-voltage operation with excellent noise immunity, providing reliable data transmission even in noisy environments.
  • Fail-Safe Protection: The receiver output is designed to be in a high state when the inputs are left open, shorted, or terminated but undriven, enhancing system reliability.
  • Wide Operating Temperature: It operates over an industrial temperature range of -40°C to +85°C, ensuring functionality in extreme conditions.

Applications

The DS90LV028AHM/NOPB is versatile and can be used in various applications, including:

  • Point-to-Point Baseband Data Transmission
  • Backplane Interconnects
  • Clock Distribution Networks
  • Telecommunication and Networking Equipment
  • Industrial Control Systems

Quality and Reliability

This product comes in a 8-pin SOIC package and is lead-free and RoHS compliant, adhering to environmental standards. The NOPB designation indicates that it is "Not for New Designs," which typically means that the product is in the mature stage of its lifecycle, but it is still supported for existing designs and applications.

Conclusion

With its high-speed capabilities, low power consumption, and robust performance, the DS90LV028AHM/NOPB from Texas Instruments is an excellent choice for engineers looking for a reliable differential line receiver. Its suitability for a broad range of applications and adherence to environmental standards makes it a responsible and versatile component for modern electronic designs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9101 $65.7303
6+ $17.9776 $107.8656
9+ $17.4158 $156.7422
12+ $16.8540 $202.2480
16+ $16.2922 $260.6752
21+ $14.6068 $306.7428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess