Product Overview: DS90LT012ATMFX/NOPB
The DS90LT012ATMFX/NOPB is a high-performance differential line receiver designed by Texas Instruments for signaling rates up to 400 Mbps. This device is a part of the LVDS (Low Voltage Differential Signaling) family and is specifically engineered to operate with LVDS drivers. It is an ideal choice for high-speed data transmission over printed circuit boards and controlled impedance media.
Key Features
- High-Speed Data Transfer: The receiver supports signaling rates up to 400 Mbps, making it suitable for high-speed applications.
- Low Voltage Differential Signaling: LVDS technology ensures low power consumption and minimizes EMI, providing reliable performance in noise-prone environments.
- Fail-Safe Circuitry: The DS90LT012ATMFX/NOPB incorporates fail-safe circuitry that ensures a high output state when inputs are left open, shorted, or terminated but idle.
- Industrial Temperature Range: It operates within a wide temperature range of -40°C to +85°C, suitable for industrial applications.
- Power Supply: The device is designed to operate with a single 3.3V supply, contributing to its low power consumption.
- Footprint: Available in a small footprint, the SOT-23 package makes it ideal for space-constrained applications.
- RoHS Compliant: The DS90LT012ATMFX/NOPB is lead-free and RoHS compliant, meeting environmental standards.
Applications
The DS90LT012ATMFX/NOPB is versatile and can be used in various high-speed data transfer applications, including:
- Point-to-Point Baseband Data Transmission
- Backplane Interconnects
- Clock Distribution Networks
- Networking and Telecommunications
- Industrial Control Systems
- Digital Video Interfaces
Conclusion
The DS90LT012ATMFX/NOPB from Texas Instruments is an efficient and reliable solution for system designers looking for a high-speed differential line receiver. With its robust feature set and compliance with industry standards, this device ensures seamless integration into a wide range of high-speed data transmission applications, delivering both performance and durability.