EN
  • EN
  • DE

DS26F31ME/883

Part No DS26F31ME/883
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUAD HIGH SPEED DIFFERENTIAL LIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Driver
Protocol RS422
Number of Drivers/Receivers 4/0
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586509-DS26F31ME/883
Ultra Librarian 3D Model Ultra Librarian DS26F31ME/883 CAD Model

Description

The DS26F31ME/883 is a robust line driver component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance device is specifically engineered to meet the stringent requirements of military and aerospace applications, adhering to the rigorous standards for electronic components used in these sectors.

Key Features

  • High-Speed Operation: The DS26F31ME/883 is capable of transmitting data at high speeds, ensuring efficient communication between devices within complex systems.
  • Differential Line Driver: This product features a differential line driver that provides improved noise immunity and signal integrity over long cable runs, which is critical in demanding environments.
  • Quad Channels: It includes four independent line driver channels, allowing multiple data streams to be handled simultaneously, thereby increasing the data throughput and system efficiency.
  • Tri-State Outputs: The device offers tri-state outputs that enable the connection of multiple drivers to a single line, facilitating bus architectures in digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DS26F31ME/883 minimizes power consumption, which is essential for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for use in extreme environmental conditions.

Applications

The DS26F31ME/883 is ideal for a variety of high-reliability applications, including:

  • Avionics and onboard aircraft systems
  • Spacecraft and satellite communication systems
  • Military communication and control systems
  • Navigation and radar systems
  • Secure data transmission in harsh environments

Quality and Reliability

With Texas Instruments' commitment to quality, the DS26F31ME/883 is manufactured to meet the highest quality standards. It undergoes rigorous testing and quality assurance processes to ensure reliability and performance under the toughest conditions. As part of the 883 series, this product is certified for military use, guaranteeing its durability and functionality when it matters most.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess