EN
  • EN
  • DE

DRV8106S-Q1EVM

Part No DRV8106S-Q1EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR DRV8106S-Q1 / DRV8106S-Q1 Gate Driver Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Gate Driver
Utilized IC / Part DRV8106S-Q1
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number DRV8106
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342199-DRV8106S-Q1EVM
Ultra Librarian 3D Model Ultra Librarian DRV8106S-Q1EVM CAD Model

Description

DRV8106S-Q1EVM Evaluation Module from Texas Instruments

The DRV8106S-Q1EVM from Texas Instruments is a comprehensive evaluation module designed to showcase the capabilities of the DRV8106S-Q1, a state-of-the-art six-channel motor driver with a CAN interface. This evaluation module (EVM) is an indispensable tool for engineers and designers who are seeking to rapidly develop and test automotive applications that require reliable motor control, such as powertrain systems, body electronics, and vehicle infotainment systems.

The DRV8106S-Q1 is a robust motor driver that is capable of driving a combination of brushed DC motors, stepper motors, and other loads with high efficiency and precision. It integrates a CAN FD interface for advanced communication and supports a wide range of input voltages, making it a versatile choice for various automotive applications.

Key features of the DRV8106S-Q1EVM include:

  • Comprehensive Evaluation: The EVM provides access to all the functions of the DRV8106S-Q1, allowing users to fully evaluate the motor driver’s performance.
  • Flexible Motor Control: Users can configure the EVM to drive multiple motor types, facilitating a broad range of design and testing scenarios.
  • Advanced Communication: With the onboard CAN FD interface, the EVM ensures high-speed and reliable communication, which is essential for automotive applications.
  • Easy to Use: The evaluation module comes with an intuitive user interface and comprehensive documentation, simplifying the setup and use for developers.
  • Protection Features: The DRV8106S-Q1 includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the application.

Developers can leverage the DRV8106S-Q1EVM to expedite the prototyping process, perform extensive testing, and optimize their motor control designs before moving to production. The EVM is also supported by Texas Instruments' extensive online resources, including application notes, user guides, and a dedicated support community, which collectively provide a wealth of information to assist in the development process.

Whether you are designing for the next generation of automotive applications or looking to enhance the performance and reliability of current systems, the DRV8106S-Q1EVM from Texas Instruments is an excellent tool to help you achieve your design goals.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess