EN
  • EN
  • DE

DRV101TG3

Part No DRV101TG3
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MOTOR DRIVER PWM TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 9 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.9A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package TO-220-7
Win Source Part Number 1034093-DRV101TG3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian DRV101TG3 CAD Model

Description

Introducing the DRV101TG3 from Texas Instruments

The DRV101TG3 is a high-performance, fully integrated PWM (Pulse Width Modulation) current-mode controller designed by the renowned semiconductor company Texas Instruments. This advanced product is engineered to cater to a wide range of power control and drive applications, providing users with a versatile solution for their design needs.

At the heart of the DRV101TG3 lies its ability to efficiently control solenoids, valves, heaters, DC motors, and other high-power switching applications. This is achieved through its robust design, which includes a high output drive capability of up to 2.3A and a wide supply range of 9V to 60V. Such flexibility makes the DRV101TG3 suitable for both industrial and commercial markets, where reliable and precise control is essential.

The device features an adjustable PWM duty cycle ranging from 0% to 100%, allowing for precise control of the power delivered to the load. This adjustability is a critical aspect for applications that require variable speed or power outputs. Moreover, the DRV101TG3 comes with a built-in 0.5-second fixed frequency oscillator, although an external clock can be used for greater flexibility in controlling the PWM frequency.

One of the key advantages of the DRV101TG3 is its thermal shutdown feature, which provides added protection against overheating. When the junction temperature exceeds the thermal shutdown threshold, the output is automatically disabled, thereby safeguarding the device and the system it controls. Once the temperature falls to a safe level, normal operation resumes without the need for any manual intervention.

For ease of implementation, the DRV101TG3 is housed in a TO-220 package, which is known for its excellent power dissipation capabilities. This packaging, combined with its simple external circuitry requirements, makes the DRV101TG3 a straightforward and reliable choice for designers looking to integrate PWM control into their systems.

In summary, the DRV101TG3 from Texas Instruments stands out as a high-quality, adaptable, and user-friendly PWM controller. Its broad voltage range, high output drive, and thermal protection make it an ideal choice for a plethora of applications where precise power control is paramount.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess