DM74F543PC: Octal Registered Transceiver
The DM74F543PC is an octal registered transceiver that is often used in communications and data handling tasks, combining the functions of buffer and transceiver in digital systems.
- Applications:
- Data Bus Interfacing
- Microprocessor and Memory Systems
- Data Communication Peripherals
- Bidirectional Bus Driving
- Features and Benefits:
- Integrated Design: Combines two functions, reducing the need for additional components.
- Bi-Directional Capability: Facilitates ease of data routing in communications systems.
- Noise Resistance: Offers balanced capacitive loading characteristics.
- Additional Details:
- Temperature range operation from 0°C to 70°C.
- Supports asynchronous data transfer with minimal delay.