EN
  • EN
  • DE

DM54LS259J/883QS

Part No DM54LS259J/883QS
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821791-DM54LS259J/883QS
Ultra Librarian 3D Model Ultra Librarian DM54LS259J/883QS CAD Model

Description

Product Overview: DM54LS259J/883QS

The DM54LS259J/883QS is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is a member of the 54LS family, which is renowned for its low-power Schottky technology. The device functions as an 8-bit addressable latch, capable of storing and controlling multiple data inputs through a single output line.

Key Features

  • Logic Type: 8-Bit Addressable Latch
  • Package / Case: Military-standard J Package
  • Operating Temperature: -55°C to +125°C, suitable for a wide range of environmental conditions.
  • Supply Voltage: Typically 5V, which is standard for logic level operations.
  • Output Current: High sink capability for driving heavier loads.
  • Quality Standards: Meets the stringent requirements of the 883QS military specification.

Product Description

The DM54LS259J/883QS is designed for various applications that require the storage of multiple bits of data and the ability to control these bits individually. The device includes eight latches with three address inputs (A, B, and C), a common enable input, and a single data input. By setting the address inputs, users can select which latch will store the data input when the enable input is activated. This allows for precise control over which bit of data is being manipulated at any given time.

Constructed with Schottky-clamped TTL circuitry, the DM54LS259J/883QS offers high-speed performance combined with low power consumption. This makes it an excellent choice for high-speed memory buffer applications, data control systems, and various other digital logic scenarios where reliability and efficiency are paramount.

With its robust military-standard packaging, the DM54LS259J/883QS is built to withstand harsh environments and is suitable for use in military or aerospace applications that demand the highest levels of durability and performance.

Applications

  • Memory buffers
  • Control systems
  • Industrial automation
  • Military and aerospace electronics
  • Data communication systems

Overall, the DM54LS259J/883QS is a testament to Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems across a broad range of applications.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess