EN
  • EN
  • DE

DCV010505P-U

Part No DCV010505P-U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCV01 (1W)
Package Tube
Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) 1 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 78%
Mounting Type Surface Mount
Package / Case 14-SMD Module, 7 Leads
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Control Features Enable, Active High
Base Product Number DCV010505
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584219-DCV010505P-U
Ultra Librarian 3D Model Ultra Librarian DCV010505P-U CAD Model

Description

Product Overview: DCV010505P-U from Texas Instruments

The DCV010505P-U is a highly reliable, compact, and efficient DC-DC converter module manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This miniature, isolated power module is designed to provide consistent and regulated power in a range of electronic applications, where space is at a premium and isolation is necessary for operational integrity and safety.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 4.5V to 5.5V, making it ideal for standard 5V supply rails.
  • Output Voltage: The DCV010505P-U provides a single, regulated output voltage of 5V, which is critical for consistent performance in sensitive electronics.
  • Isolation: With an isolation rating of 1 kV RMS, this module offers excellent electrical isolation between input and output, which is essential for noise-sensitive applications and provides user safety.
  • Power Rating: It can deliver up to 1W of output power, making it suitable for a wide range of low-power applications.
  • Package: The device comes in a compact 7-pin DIP package, allowing for easy integration into various electronic systems without taking up significant board space.
  • Efficiency: The DCV010505P-U boasts high efficiency, which minimizes power loss and heat generation within the system.

Applications

The DCV010505P-U is versatile and can be used in multiple applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Telecommunications equipment
  • Isolated sensor interfaces
  • Test and measurement equipment

Quality and Reliability

As with all Texas Instruments products, the DCV010505P-U is built to high-quality standards, ensuring reliability and performance consistency. TI's commitment to excellence means that this DC-DC converter is a dependable choice for engineers and designers looking to integrate isolated power solutions into their projects.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5531 $75.1062
4+ $30.8128 $123.2512
6+ $29.8499 $179.0994
7+ $28.8870 $202.2090
9+ $27.9241 $251.3169
12+ $25.0354 $300.4248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess