EN
  • EN
  • DE

DCPA10505P

Part No DCPA10505P
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series DCPA1 (1W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) 1 W
Voltage - Isolation 2 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 100°C
Efficiency 85%
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm), 7 Leads
Dimension 0.76" L x 0.26" W x 0.21" H (19.2mm x 6.6mm x 5.3mm)
Supplier Device Package 7-PDIP
Base Product Number DCPA10505
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25
Win Source Part Number 1055259-DCPA10505P
Ultra Librarian 3D Model Ultra Librarian DCPA10505P CAD Model

Description

The DCPA10505P is a cutting-edge semiconductor product from Texas Instruments, one of the leading manufacturers in the electronics industry. This high-performance component is designed to cater to the demanding needs of modern electronic circuits, providing reliability and efficiency in a compact package.

Key Features

  • High Efficiency: The DCPA10505P is engineered to optimize power usage, resulting in enhanced efficiency for electronic devices, which is crucial for battery-powered applications and energy-sensitive systems.
  • Durability: Built with Texas Instruments' rigorous quality standards, this product offers exceptional durability and a long operational lifespan, reducing the need for frequent replacements and maintenance.
  • Advanced Technology: Incorporating the latest technological advancements, the DCPA10505P ensures superior performance and integration with contemporary circuit designs.
  • Compact Design: The small footprint of the DCPA10505P makes it an ideal choice for space-constrained applications, allowing designers to maximize functionality within limited PCB real estate.

Applications

The versatility of the DCPA10505P allows it to be used across various applications, including but not limited to:

  • Portable and wearable electronics
  • Medical devices
  • Industrial control systems
  • Automotive components
  • Telecommunication infrastructure

Technical Specifications

With precise electrical characteristics, the DCPA10505P meets stringent performance criteria. Detailed technical specifications can be found in the product datasheet, which includes information on voltage ratings, current capacity, power dissipation, operating temperature range, and packaging details.

Support and Resources

Texas Instruments provides comprehensive support for the DCPA10505P, including technical documentation, application notes, and design resources. Customers can access a wealth of information to assist with the integration of this component into their projects, ensuring a smooth design process and successful deployment.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0834 $72.1668
4+ $29.6069 $118.4276
6+ $28.6817 $172.0902
8+ $27.7565 $222.0520
10+ $26.8313 $268.3130
13+ $24.0556 $312.7228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,177 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess