EN
  • EN
  • DE

DAC124S085CIMMX/NOPB

Part No DAC124S085CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 12BIT QUAD R-R 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Number of D/A Converters 4
Settling Time 8.5μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2.4, +0.2
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 759839-DAC124S085CIMMX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DAC124S085
Introduction Date March 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DAC124S085CIMMX/NOPB CAD Model

Description

Product Overview: DAC124S085CIMMX/NOPB by Texas Instruments

The DAC124S085CIMMX/NOPB is a precision 12-bit digital-to-analog converter (DAC) designed by Texas Instruments, which offers outstanding performance and versatility in a wide array of applications. This integrated circuit is part of TI's extensive DAC portfolio, and it is particularly suitable for systems that require a low-power, high-speed, quad-channel DAC solution.

Key Features

  • Resolution: The DAC124S085CIMMX/NOPB boasts a 12-bit resolution, providing fine granularity and high precision for analog output signals.
  • Quad Channels: With four DAC channels in one package, it allows for multiple signal outputs, making it ideal for complex systems that require simultaneous analog outputs.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC features a low-power architecture, ensuring efficient operation and reduced power costs.
  • High-Speed Interface: The device supports a high-speed SPI interface with clock rates up to 40 MHz, enabling rapid data transfer and swift response times.
  • Wide Operating Temperature Range: The DAC124S085CIMMX/NOPB is capable of operating over an industrial temperature range of -40°C to +105°C, ensuring reliability and performance under extreme conditions.
  • Rail-to-Rail Output: The output swing of the DAC is rail-to-rail, providing the maximum dynamic range and compatibility with a variety of reference voltages.

Applications

This versatile DAC is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Digital gain and offset adjustment
  • Process control and automation
  • Portable consumer electronics

Reliability and Packaging

The DAC124S085CIMMX/NOPB is available in a compact 10-pin VSSOP package, which is ideal for space-constrained applications. It also comes in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. Moreover, the NOPB designation indicates that the product is provided in "No Lead" (Pb-Free) packaging, which is in line with global environmental standards.

Overall, the DAC124S085CIMMX/NOPB from Texas Instruments is a high-quality, reliable solution for systems that demand accurate digital-to-analog conversion with a small footprint and low power consumption.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4577 $51.8655
36+ $2.8371 $102.1356
55+ $2.7484 $151.1620
76+ $2.6598 $202.1448
98+ $2.5711 $251.9678
131+ $2.3052 $301.9812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,020 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess