EN
  • EN
  • DE

DAC102S085CIMMX/NOPB

Part No DAC102S085CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 10VSSOP / 10 Bit Digital to Analog Converter 2 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 10
Number of D/A Converters 2
Settling Time 6µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.7, +0.08/-0.03 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Surface Mount
Base Product Number DAC102S085
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,500
Win Source Part Number 1323027-DAC102S085CIMMX/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC102S085CIMMX/NOPB CAD Model

Description

DAC102S085CIMMX/NOPB - A High-Performance Digital-to-Analog Converter from Texas Instruments

The DAC102S085CIMMX/NOPB is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This micro-power device operates from a single 2.7V to 5.5V supply and is capable of converting digital input signals into a precise analog output with a 10-bit resolution. Its compact size and high level of integration make it an ideal choice for space-constrained applications.

Featuring a dual buffered rail-to-rail output, the DAC102S085CIMMX/NOPB ensures excellent output drive capability. This DAC is designed to be highly versatile, supporting a wide range of applications including data acquisition systems, battery-operated equipment, and industrial process control. With its low power consumption and power-down feature, it is also well-suited for portable and battery-powered applications where power efficiency is critical.

The device comes in a small 10-lead VSSOP (MSOP) package, which is ideal for reducing the footprint on printed circuit boards. The DAC102S085CIMMX/NOPB is characterized for operation over the extended industrial temperature range of -40°C to +105°C, making it reliable in a variety of harsh environments.

Key features of the DAC102S085CIMMX/NOPB include:

  • Resolution: 10-bit resolution, ensuring fine granularity in the analog output signal.
  • Interface: A simple 3-wire serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, providing easy integration with a variety of microcontrollers and digital systems.
  • Settling Time: Fast settling time of just 6 microseconds, enabling rapid updates to the output voltage.
  • Low Power: Ultra-low power consumption with a typical active mode of 117 μA and a power-down mode of only 0.5 μA, maximizing battery life for portable devices.
  • Output: Rail-to-rail output that can swing from 0V to the supply voltage, giving the full dynamic range in the output signal.

The DAC102S085CIMMX/NOPB is a robust and reliable component that offers ease of use and high performance, making it a top choice for engineers and designers seeking a high-quality DAC for their electronic systems. Whether it's for industrial control systems, portable devices, or precision data acquisition, this DAC from Texas Instruments delivers exceptional value and performance.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0389 $50.3890
25+ $4.1345 $103.3625
38+ $4.0053 $152.2014
52+ $3.8761 $201.5572
67+ $3.7469 $251.0423
90+ $3.3593 $302.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess