EN
  • EN
  • DE

CSD25304W1015

Part No CSD25304W1015
Manufacturer Texas Instruments
Catalog FETs - Single
Description MOSFET P-CH 20V 3A 6DSBGA / 20V P-Channel NexFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 3A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 32.5mOhm at 1.5A, 4.5V
Vgs(th) (Maximum) at Id 1.15V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 4.4nC at 4.5V
Maximum Vgs ±8V
Input Capacitance (Ciss) (Maximum) at Vds 595pF at 10V
Power Dissipation (Maximum) 750mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 6-DSBGA
Manufacturer Package 6-UFBGA, DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803904-CSD25304W1015
Ultra Librarian 3D Model Ultra Librarian CSD25304W1015 CAD Model

Description

The CSD25304W1015 is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high efficiency and performance for a wide range of power management applications. This device is a testament to Texas Instruments' commitment to providing innovative solutions for managing power in modern electronic systems.

Key Features

  • Low On-Resistance: The CSD25304W1015 boasts an ultra-low on-resistance (RDS(on)) of just 10.5 mΩ at VGS = 4.5 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (ID) of 100 A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • Advanced Packaging: Encased in a compact SON 5mm x 6mm package, the CSD25304W1015 is optimized for space-constrained applications without compromising on power handling capabilities.
  • Thermal Management: The device features exceptional thermal resistance, ensuring reliable operation even under high temperature conditions.
  • Fast Switching Speed: The fast switching capabilities of the CSD25304W1015 reduce switching losses and improve performance in high-frequency power conversion applications.

Applications

The versatility of the CSD25304W1015 allows it to be used in a variety of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power supply modules
  • Battery management systems
  • Load switches

Quality and Reliability

Texas Instruments ensures that the CSD25304W1015 meets the highest quality and reliability standards. Each device undergoes rigorous testing to guarantee performance even in the most challenging conditions. Users can trust the CSD25304W1015 for their critical power management needs, knowing it comes from a leader in semiconductor innovation.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0871 $50.0825
1,400+ $0.0715 $100.1000
2,165+ $0.0693 $150.0345
2,990+ $0.0670 $200.3300
3,860+ $0.0648 $250.1280
5,165+ $0.0581 $300.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,770 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess