EN
  • EN
  • DE

CDCVF2509APWR

Part No CDCVF2509APWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3-V PHASE-LOCK LOOP CLOCK DRIVER WITH POWER DOWN MODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Frequency - Max 175MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1160711-CDCVF2509APWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCVF2509
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCVF2509APWR CAD Model

Description

Product Overview: Texas Instruments CDCVF2509APWR Clock Buffer

The Texas Instruments CDCVF2509APWR is a high-performance, 3.3-V phase-lock loop (PLL) clock driver that is designed to meet the stringent requirements of today's high-speed digital systems. This device is part of TI's extensive range of clock generation and distribution products, tailored to provide precise clock solutions for a variety of applications.

Key Features

  • Multiple Outputs: The CDCVF2509APWR features nine outputs that are specifically designed to drive the clock signal across the system with minimal skew and jitter, ensuring synchronized operation of digital circuits.
  • Phase-Lock Loop (PLL) Technology: Incorporated with PLL circuitry, this clock buffer enhances the frequency stability and provides a low-skew, low-jitter clock signal which is vital for high-speed data processing and communication.
  • Wide Operating Frequency Range: It operates over a broad frequency range, making it suitable for a variety of applications from low-frequency housekeeping operations to high-frequency digital signal processing.
  • Voltage Operation: Designed for a 3.3-V power supply, it is compatible with many standard systems, ensuring easy integration into existing designs without the need for additional voltage regulation.
  • Power-Down Mode: The device includes a power-down feature that reduces power consumption when not in use, contributing to the energy efficiency of the overall system.
  • Surface-Mount Package: The CDCVF2509APWR comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the CDCVF2509APWR clock buffer makes it an excellent choice for a wide range of applications, including:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Server and storage platforms
  • Industrial control systems
  • Test and measurement equipment

Reliability and Quality

As with all Texas Instruments products, the CDCVF2509APWR is manufactured to the highest standards, ensuring reliable performance in critical applications. With its robust design and proven technology, this clock buffer is an essential component for system designers looking to optimize the timing architecture of their digital systems.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1236 $60.6180
11+ $9.9476 $109.4236
16+ $9.6368 $154.1888
22+ $9.3259 $205.1698
28+ $9.0150 $252.4200
38+ $8.0824 $307.1312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess