EN
  • EN
  • DE

CDCE706

Part No CDCE706
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description PROGRAMMABLE 3-PLL CLOCK SYNTHESIZER / MULTIPLIER / DIVIDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160608-CDCE706
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCE706 CAD Model

Description

Introducing the Texas Instruments CDCE706 Programmable 6-PLL Clock Synthesizer and Divider

The CDCE706 from Texas Instruments is a highly versatile, programmable clock synthesizer and divider that is designed to meet the stringent requirements of complex electronic systems. Equipped with six independent Phase-Locked Loops (PLLs), this device is capable of synthesizing and distributing multiple clock frequencies with a high degree of precision and flexibility.

With its wide range of output frequencies, the CDCE706 is an ideal solution for various applications, including telecommunications, networking, digital video, and high-speed data acquisition systems. Its ability to generate stable and accurate clock signals makes it a crucial component for ensuring the reliable operation of these sophisticated technologies.

Key Features:

  • Multiple PLLs: Six independent PLLs allow for a variety of clock outputs to be generated, each programmable through an I2C or SPI interface.
  • High Flexibility: The CDCE706 can be configured to produce different output frequencies, providing design engineers with the flexibility needed to address multiple requirements with a single device.
  • Low Jitter Performance: The device ensures low jitter clock synthesis, which is critical for maintaining signal integrity in high-speed communication and data processing applications.
  • EEPROM Memory: Integrated EEPROM allows for the storage of user-defined configurations, enabling the device to boot up with the desired settings without the need for external intervention.
  • Power-Saving Modes: The CDCE706 includes power-saving features that reduce power consumption when specific outputs are disabled, contributing to the energy efficiency of the overall system.

The CDCE706 also boasts a wide operating temperature range, making it suitable for use in environments that experience significant temperature variations. Additionally, Texas Instruments provides comprehensive support for this device, including detailed datasheets, application notes, and design resources to assist in the integration of the CDCE706 into various platforms.

Overall, the Texas Instruments CDCE706 is a powerful and reliable choice for system designers looking to create sophisticated clocking architectures with stringent performance requirements. Its combination of programmability, precision, and low-power operation makes it an invaluable component in the modern electronics landscape.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess